The Panasonic Connector, FPC, 60Pos, 2Row, 0.35Mm (part number 47AC7701) is designed for board-to-FPC applications, featuring a compact mated height of 0.6 mm and a pitch spacing of 0.35 mm. It supports a maximum current of 5 A at the power terminals, allowing for a reduction in the number of power line pins, which contributes to space savings in design. The connector is RoHS compliant and constructed from LCP resin with copper alloy contacts, ensuring durability and reliability in various environmental conditions. The connector is suitable for applications involving multiple connections of power and signal between USB and battery in portable devices such as smartphones and tablet PCs. It has a rated voltage of 30V AC/DC and offers high insulation resistance of at least 1,000 MΩ. The product is designed to withstand a wide temperature range from -55°C to +85°C and has been tested for thermal shock, humidity, and saltwater spray resistance. The connector's mechanical characteristics include a composite insertion force of 1.300 N per pin contact and a removal force of 0.165 N per pin contact, ensuring secure connections.
CONNECTOR, FPC, 60POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:60Contacts;
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 47AC7701 | AXF5D6012 |
| Product Name | Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Surface Mount |