Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXE616124

Description
CONN HDR 16POS SMD GOLD
Datasheet
Description
CONN HDR 16POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXE616124 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXE616124
Arrays, Edge Type, Mezzanine (Board to Board) AXE616124
CONN HDR 16POS SMD GOLD

CONN HDR 16POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic - 82AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic
82AH1252
Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic 82AH1252
CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:A4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 16POS, 2ROW; Product Range:A4S Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXE616124 82AH1252
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 16Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Features Solder Retention
Number of Contacts 16 16
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103323-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
D-Sub Standard Board Mount - D09S13B6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details