Panasonic A4S(0.4Mm Pitch Panasonic AXE514127

Description
A4S(0.4mm pitch
Datasheet
Description
A4S(0.4mm pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4S(0.4Mm Pitch Panasonic - 79X4595 - Newark, An Avnet Company
Chicago, IL, United States
A4S(0.4Mm Pitch Panasonic
79X4595
A4S(0.4Mm Pitch Panasonic 79X4595
A4S(0.4mm pitch

A4S(0.4mm pitch

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 14Pos, 2Row, 0.4Mm; Product Range Panasonic - 82AH1236 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 14Pos, 2Row, 0.4Mm; Product Range Panasonic
82AH1236
Conn, Stacking, Rcpt, 14Pos, 2Row, 0.4Mm; Product Range Panasonic 82AH1236
CONN, STACKING, RCPT, 14POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 14POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE514127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE514127
CONN SOCKET 14POS SMD GOLD

CONN SOCKET 14POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 79X4595 82AH1236 AXE514127
Product Name A4S(0.4Mm Pitch Panasonic Conn, Stacking, Rcpt, 14Pos, 2Row, 0.4Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details