The AV454461 is an ultra-miniature snap-action switch with a simulated roller lever and gold-plated contacts, designed for PCB mounting with a right-angle terminal. It has a maximum operating force of 0.29 N, a contact rating of 0.1 A at 30 V DC, and a mechanical life of at least 200,000 operations under rated load. The switch meets IP40 protection standards and is RoHS compliant. Its dimensions follow the standard 2.54 mm pitch PCB layout, with an operating position of 6.1±0.7 mm. Unit weight is approximately 0.2 g.
Limit Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3141 |
| Product Name | Limit Switch,straight,spst,compliant Fit Terminal,roller Lever,pcb Hole Count Panasonic |