Panasonic Basic / Snap Action Switches ASQ10337

Description
Basic / Snap Action Switches SPST - NO, Leaf Lever, Wire
Datasheet
Description
Basic / Snap Action Switches SPST - NO, Leaf Lever, Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10337
Basic / Snap Action Switches ASQ10337
Basic / Snap Action Switches SPST - NO, Leaf Lever, Wire

Basic / Snap Action Switches SPST - NO, Leaf Lever, Wire

Buy Now Datasheet
Microswitch, Spst-No, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic - 26AK5583 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic
26AK5583
Microswitch, Spst-No, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic 26AK5583
MICROSWITCH, SPST-NO, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES

MICROSWITCH, SPST-NO, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number ASQ10337 26AK5583
Product Name Basic / Snap Action Switches Microswitch, Spst-No, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic
Actuator Style Lever
Operating Temp -40 to 185 F (-40 to 85 C)
Maximum Current 0.1000 amps
Actuating Force 6.11 oz (1.7 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2398382 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Operating Temp 167 F (75 C)
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details