Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-01L3-D

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-01L3-D - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-01L3-D
D2F Ultra Subminiature Basic Switch D2F-01L3-D
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Micro Switches - 6821496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821496
Micro Switches 6821496
Switch,sim roller,micro load,solder term

Switch,sim roller,micro load,solder term

Supplier's Site
Snap Action, Limit Switches - Z10716-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z10716-ND
Snap Action, Limit Switches Z10716-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-01L3-D
Basic / Snap Action Switches D2F-01L3-D
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-01L3-D 6821496 Z10716-ND D2F-01L3-D
Product Name D2F Ultra Subminiature Basic Switch Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style; Simulated roller lever Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.8992 to 5.29 oz (0.2500 to 1.47 N) 2.82 oz (0.7847 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G071M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details