Panasonic RF Switches ARV33A24Q

Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV33A24Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV33A24Q
RF Switches ARV33A24Q
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV33A24Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details