Panasonic RF Switches ARV30A24Q

Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV30A24Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV30A24Q
RF Switches ARV30A24Q
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV30A24Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2312-QPC1022TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details