Panasonic RF Switches ARV22N4HQ

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV22N4HQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV22N4HQ
RF Switches ARV22N4HQ
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV22N4HQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range ? to 3000 MHz
Isolation 15 to 29 dB
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details