Panasonic RF Switches ARV20N24Q

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV20N24Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV20N24Q
RF Switches ARV20N24Q
RF Switch IC General Purpose SPDT 18 GHz 50Ohm

RF Switch IC General Purpose SPDT 18 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV20N24Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
0.01 to 6.0 GHz Single Control SP2T Switch - SKY13453-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
4 suppliers