Panasonic RF Switches ARV12N12Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV12N12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV12N12Q
RF Switches ARV12N12Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV12N12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details