Panasonic RF Switches ARV12A12

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV12A12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV12A12
RF Switches ARV12A12
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV12A12
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
RF and Microwave Switch - 1067656 - Richardson RFPD
Specs
Package Type Die
Frequency Range 70000 to 90000 MHz
Insertion Loss 3 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details