Panasonic RF Switches ARV10N4HQ

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV10N4HQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV10N4HQ
RF Switches ARV10N4HQ
RF Switch IC General Purpose SPDT 8 GHz 50Ohm

RF Switch IC General Purpose SPDT 8 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV10N4HQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
Waveguide Switches - NWSD-18 - kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers