The ARV10A24Q is a coaxial RF switch designed for high-frequency applications, supporting frequencies up to 26.5 GHz with a 50Ω impedance. It features a compact design, measuring approximately 15.9 mm x 15.9 mm x 11.2 mm, which is about 85% smaller in volume compared to previous models. The switch offers a single-pole double-throw (SPDT) contact arrangement and is available with various terminal shape options, including PIN and SMA connectors. This product is suitable for use in compact wireless devices, measuring instruments, inspection equipment, digital broadcasting, and mobile communication applications, such as cellular phone base stations.
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | ARV10A24Q |
| Product Name | RF Switches |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 0.0 to 8000 MHz |
| Insertion Loss | 0.3000 dB |