Panasonic RF Switches ARV10A12Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV10A12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV10A12Q
RF Switches ARV10A12Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV10A12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details