Panasonic Relays - High Frequency (RF) Relays ARE10A4HZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323858-ARE10A4HZ Category: Relays>High Frequency (RF) Relays Packaging: Reel - TR Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 400 Mounting: Surface Mount Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 5A (24 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: ARE10A4HZ-ND,255-531 2-6,-ARE10A4HZ-ND,25 5-5312-1,255-5312-2 Base Product Number: ARE10A Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323858-ARE10A4HZ Category: Relays>High Frequency (RF) Relays Packaging: Reel - TR Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 400 Mounting: Surface Mount Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 5A (24 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: ARE10A4HZ-ND,255-531 2-6,-ARE10A4HZ-ND,25 5-5312-1,255-5312-2 Base Product Number: ARE10A Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1323858-ARE10A4HZ - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1323858-ARE10A4HZ
Relays - High Frequency (RF) Relays 1323858-ARE10A4HZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323858-ARE10A4HZ Category: Relays>High Frequency (RF) Relays Packaging: Reel - TR Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 400 Mounting: Surface Mount Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 5A (24 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: ARE10A4HZ-ND,255-531 2-6,-ARE10A4HZ-ND,25 5-5312-1,255-5312-2 Base Product Number: ARE10A Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323858-ARE10A4HZ
Category: Relays>High Frequency (RF) Relays
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 400
Mounting: Surface Mount
Coil Resistance: 101 Ohms
Coil Current: 44.4 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 200mW
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 5A (24 Hours)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Other Part Number: ARE10A4HZ-ND,255-5312-6,-ARE10A4HZ-ND,255-5312-1,255-5312-2
Base Product Number: ARE10A
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1323858-ARE10A4HZ
Product Name Relays - High Frequency (RF) Relays
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers