Panasonic RF Switches ARD7224H

Description
RF Switch IC General Purpose SPDT 6 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 6 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD7224H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD7224H
RF Switches ARD7224H
RF Switch IC General Purpose SPDT 6 GHz 50Ohm

RF Switch IC General Purpose SPDT 6 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD7224H
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 6000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details