Panasonic RF Switches ARD6004HQ

Description
RF Switch IC Cellular 50Ohm
Datasheet
Description
RF Switch IC Cellular 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD6004HQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD6004HQ
RF Switches ARD6004HQ
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD6004HQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3BR - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details