Panasonic RF Switches ARD5004HCQ

Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD5004HCQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD5004HCQ
RF Switches ARD5004HCQ
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD5004HCQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details