Panasonic RF Switches ARD3204HQ

Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD3204HQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD3204HQ
RF Switches ARD3204HQ
RF Switch IC Cellular SP6T 50Ohm

RF Switch IC Cellular SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD3204HQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details