Panasonic RF Switches ARD1004HC

Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD1004HC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD1004HC
RF Switches ARD1004HC
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD1004HC
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details