HIGH FREQUENCY RELAY, 18GHZ, 24VDC, SPDT; Frequency:18GHz; Insertion Loss:0.5dB; Isolation:60dB; Product Range:RD Series; Carry Current:40.4mA; Coil Frequency Max:18GHz; Coil Voltage:24VDC; Coil Voltage DC Max:24V; VSWR:1.5 RoHS Compliant: Yes
RF SWITCH, SPDT, 18GHZ, 60DB ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 10C4108 |
| Product Name | High Frequency Relay, 18Ghz, 24Vdc, Spdt; Frequency Panasonic |