Panasonic Relays - High Frequency (RF) Relays ARA200A12

Description
Win Source Part Number: 1373501-ARA200A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 11.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 1.03 kOhms Coil Power: 140mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373501-ARA200A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 11.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 1.03 kOhms Coil Power: 140mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1373501-ARA200A12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1373501-ARA200A12
Relays - High Frequency (RF) Relays 1373501-ARA200A12
Win Source Part Number: 1373501-ARA200A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 11.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 1.03 kOhms Coil Power: 140mW

Win Source Part Number: 1373501-ARA200A12
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Mfr: Panasonic Electric Works
Series: ARA
Package: Tube
Product Status: Active
Base Product Number: ARA200
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Palladium (AgPd), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 12VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 30VDC - Max
Coil Current: 11.7 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 4 ms
Release Time: 4 ms
Coil Resistance: 1.03 kOhms
Coil Power: 140mW

Buy Now Datasheet
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C4086 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C4086
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C4086
RELAY, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:ARA Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.2 RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:ARA Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373501-ARA200A12 10C4086
Product Name Relays - High Frequency (RF) Relays Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Resistance 1030 ohms
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1142C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details