Manufacturer: Panasonic Electric Works
Win Source Part Number: 768775-AQZ105
Series: PhotoMOS AQZ
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.16VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.6A
Voltage - Load: 0 ~ 100 V
Family Name: AQZ105
Categories: Relays
Manufacturer Package: 4-SIL
On-State Resistance (Maximum): 170 mOhm
Alternative Parts (Cross-Reference): TLP3556; TLP3553; TLP3553(F);
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Solid State Relays - PCB Mount 2.6A 100V 4PIN SPST
PHOTOMOS RELAY, 100V, 2.6A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:100V; Load Current:2.6A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes
SSR RELAY SPST-NO 2.6A 0-100V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768775-AQZ105 | AQZ105 | 10C4041 | AQZ105 |
| Product Name | Solid State Relays - AQZ105 | Solid State Relays - PCB Mount | Photomos Relay, 100V, 2.6A; Contact Form Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.16 volts | |||
| Input Current (Control Signal) Range | 0.0500 amps |