Infineon Technologies AG Solid State Relays PVD1354NPBF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVD1354NPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVD1354NPBF-ND
Solid State Relays PVD1354NPBF-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVD1354NPBF - 1240847-PVD1354NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVD1354NPBF
1240847-PVD1354NPBF
Solid State Relays - PVD1354NPBF 1240847-PVD1354NPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240847-PVD1354NPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240847-PVD1354NPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon - 84K8959 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon
84K8959
Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon 84K8959
SSR, PHOTO MOSFET, 100V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR, PHOTO MOSFET, 100V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVD1354NPBF
Solid State Relays - PCB Mount PVD1354NPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays PVD1354NPBF
SSR RELAY SPST-NO 550MA 0-100V

SSR RELAY SPST-NO 550MA 0-100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVD1354NPBF-ND 1240847-PVD1354NPBF 84K8959 PVD1354NPBF PVD1354NPBF
Product Name Solid State Relays Solid State Relays - PVD1354NPBF Ssr, Photo Mosfet, 100V, 550Ma; Contact Form Infineon Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390002407073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details