Panasonic Solid State Relays - AQY221N2M AQY221N2M

Description
Manufacturer: Panasonic Win Source Part Number: 911675-AQY221N2M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Strip Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911675-AQY221N2M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Strip Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221N2M - 911675-AQY221N2M - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N2M
911675-AQY221N2M
Solid State Relays - AQY221N2M 911675-AQY221N2M
Manufacturer: Panasonic Win Source Part Number: 911675-AQY221N2M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Strip Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 911675-AQY221N2M
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm)
Package: Strip
Package: 4-SMD (0.116", 2.95mm)
Mounting: Surface Mount
Family Name: AQY221
Categories: Relays
Case / Package: 4-SON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Mosfet Rly, Spst, 0.12A, 40V Rohs Compliant Panasonic - 70AH6154 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.12A, 40V Rohs Compliant Panasonic
70AH6154
Solid State Mosfet Rly, Spst, 0.12A, 40V Rohs Compliant Panasonic 70AH6154
SOLID STATE MOSFET RLY, SPST, 0.12A, 40V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.12A, 40V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Solid State Relays - AQY221N2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N2M
Relays - Solid State Relays AQY221N2M
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N2M
Solid State Relays - PCB Mount AQY221N2M
Solid State Relays - PCB Mount PhotoMOS RF SON

Solid State Relays - PCB Mount PhotoMOS RF SON

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 911675-AQY221N2M 70AH6154 AQY221N2M AQY221N2M
Product Name Solid State Relays - AQY221N2M Solid State Mosfet Rly, Spst, 0.12A, 40V Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details