Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018331-AQY212G2SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.25A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relays - PCB Mount Greatly Increased Load Current in the Same, Miniature, 4-Pin SO Package.
SSR RELAY SPST-NO 1.25A 0-60V
MOSFET RELAY, 1.25A, 60V, SPST-NO, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST, 1.25A, 60V, SOP-4 ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018331-AQY212G2SX | AQY212G2SX | AQY212G2SX | 70AC6850 | 09AK0035 |
| Product Name | Solid State Relays - AQY212G2SX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, 1.25A, 60V, Spst-No, Smd; Contact Form Panasonic | Mosfet Relay, Spst, 1.25A, 60V, Sop-4 Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.32 volts | ||||
| Input Current (Control Signal) Range | 0.0500 amps |