The TLI4963-1M is a high-precision bipolar Hall effect latch designed for 5V applications, packaged in a PG-SOT23-3-15 surface-mount case measuring 2.9 mm × 1.6 mm × 1.1 mm. It operates from a supply voltage of 3V to 5.5V and functions within an ambient temperature range of -40°C to 125°C. The device features an open-drain output and requires a magnetic field of ±3.5mT to switch states, with hysteresis for stable operation. It is intended for industrial and automotive position sensing applications.
Win Source Part Number: 1110996-TLI49631MXTS
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 5mA
Sensing Range: 3.5mT Trip, -3.5mT Release
Voltage - Supply: 3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLI4963-1M; TLI49631MXTMA1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLI49631MXTSA1CT,TLI
Base Product Number: TLI49631
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1110996-TLI49631MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |