Panasonic Solid State Relays - AQW414S AQW414S

Description
Manufacturer: Panasonic Win Source Part Number: 861744-AQW414S Series: PhotoMOS™ AQW Features: Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173", 4.40mm Width) Package: Tube Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW414 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQW414S-ND, 255-6053
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861744-AQW414S Series: PhotoMOS™ AQW Features: Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173", 4.40mm Width) Package: Tube Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW414 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQW414S-ND, 255-6053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW414S - 861744-AQW414S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW414S
861744-AQW414S
Solid State Relays - AQW414S 861744-AQW414S
Manufacturer: Panasonic Win Source Part Number: 861744-AQW414S Series: PhotoMOS™ AQW Features: Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173", 4.40mm Width) Package: Tube Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW414 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQW414S-ND, 255-6053

Manufacturer: Panasonic
Win Source Part Number: 861744-AQW414S
Series: PhotoMOS™ AQW
Features: Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AQW414
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: AQW414S-ND, 255-6053

Buy Now Datasheet
Mosfet Relay, Dpst-Nc, 0.08A, 400V, Tht Rohs Compliant Panasonic - 12AJ6962 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-Nc, 0.08A, 400V, Tht Rohs Compliant Panasonic
12AJ6962
Mosfet Relay, Dpst-Nc, 0.08A, 400V, Tht Rohs Compliant Panasonic 12AJ6962
MOSFET RELAY, DPST-NC, 0.08A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NC, 0.08A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW414S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW414S
Relays - Solid State Relays AQW414S
SSR RELAY SPST-NC 80MA 0-400V

SSR RELAY SPST-NC 80MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW414S
Solid State Relays - PCB Mount AQW414S
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 100MA

Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 100MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861744-AQW414S 12AJ6962 AQW414S AQW414S
Product Name Solid State Relays - AQW414S Mosfet Relay, Dpst-Nc, 0.08A, 400V, Tht Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761443 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details