Panasonic Solid State Relays - AQW280EHA AQW280EHA

Description
Manufacturer: Panasonic Win Source Part Number: 861739-AQW280EHA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055 Other Part Number: AQW280EHA-ND, 255-6044
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861739-AQW280EHA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055 Other Part Number: AQW280EHA-ND, 255-6044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW280EHA - 861739-AQW280EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW280EHA
861739-AQW280EHA
Solid State Relays - AQW280EHA 861739-AQW280EHA
Manufacturer: Panasonic Win Source Part Number: 861739-AQW280EHA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055 Other Part Number: AQW280EHA-ND, 255-6044

Manufacturer: Panasonic
Win Source Part Number: 861739-AQW280EHA
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW280
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.49.0055
Other Part Number: AQW280EHA-ND, 255-6044

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW280EHA
Solid State Relays - PCB Mount AQW280EHA
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic - 12AJ6948 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic
12AJ6948
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic 12AJ6948
MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW280EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW280EHA
Relays - Solid State Relays AQW280EHA
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861739-AQW280EHA AQW280EHA 12AJ6948 AQW280EHA
Product Name Solid State Relays - AQW280EHA Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details