Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147080-AQW210EH
Family Name: AQW210EH
Manufacturer Homepage: 0
Alternative Parts (Cross-Reference): LH1503AB; LH1513AB;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Security, Sensing & Instrumentation
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 120MA 350V 8PIN DPST
SSR, PHOTO MOSFET, 350V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
MOSFET Relay, 350 V, 120 mA, 25 ohm, DPST-NO RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147080-AQW210EH | AQW210EH | AQW210EH | 10C3902 | 24M0624 |
| Product Name | Solid State Relays - AQW210EH | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic | Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Dpst-No Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |