Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVT212S PVT212S

Description
1 Form A Photovoltaic Relay in a 6-pin SMT Package 150 V, 550 mA AC/825 mA DC, single pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These SSRs are specifically designed for industrial control and peripheral telecom applications. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Very low on-resistance (RDD-ON) Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Benefits Control of AC (up to 90 VAC) industrial loads Control of DC industrial loads up to +/-120 VDC Telecom line switching Electro mechanical relay replacement
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a 6-pin SMT Package 150 V, 550 mA AC/825 mA DC, single pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These SSRs are specifically designed for industrial control and peripheral telecom applications. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Very low on-resistance (RDD-ON) Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Benefits Control of AC (up to 90 VAC) industrial loads Control of DC industrial loads up to +/-120 VDC Telecom line switching Electro mechanical relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVT212S - PVT212S - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVT212S
PVT212S
Power - Solid State Relays - Photovoltaic Relays - PVT212S PVT212S
1 Form A Photovoltaic Relay in a 6-pin SMT Package 150 V, 550 mA AC/825 mA DC, single pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These SSRs are specifically designed for industrial control and peripheral telecom applications. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Very low on-resistance (RDD-ON) Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Benefits Control of AC (up to 90 VAC) industrial loads Control of DC industrial loads up to +/-120 VDC Telecom line switching Electro mechanical relay replacement

1 Form A Photovoltaic Relay in a 6-pin SMT Package

150 V, 550 mA AC/825 mA DC, single pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These SSRs are specifically designed for industrial control and peripheral telecom applications.


Summary of Features

  • HEXFET Power MOSFET output
  • 4.000 V(rms) I/O isolation
  • Very low on-resistance (RDD-ON)
  • Linear AC/DC operation
  • Bounce-free operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Benefits

  • Control of AC (up to 90 VAC) industrial loads
  • Control of DC industrial loads up to +/-120 VDC
  • Telecom line switching
  • Electro mechanical relay replacement
Supplier's Site Datasheet
Solid State Relays - PVT212S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT212S-ND
Solid State Relays PVT212S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - PVT212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT212S
Relays - Solid State Relays PVT212S
SSR RELAY SPST-NO 550MA 0-150V

SSR RELAY SPST-NO 550MA 0-150V

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVT212S PVT212S-ND PVT212S
Product Name Power - Solid State Relays - Photovoltaic Relays - PVT212S Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard Surface Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVY116-TPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - PVT212-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - DPA4119 - 1168458-DPA4119 - Win Source Electronics
Specs
Mounting PCBoard
View Details