Panasonic Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic AQV414

Description
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic - 93F6301 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic
93F6301
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic 93F6301
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 400 V, 120 Ma, 50 Ohm, Spst-Nc Rohs Compliant Panasonic - 08X7797 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 120 Ma, 50 Ohm, Spst-Nc Rohs Compliant Panasonic
08X7797
Mosfet Relay, 400 V, 120 Ma, 50 Ohm, Spst-Nc Rohs Compliant Panasonic 08X7797
MOSFET Relay, 400 V, 120 mA, 50 ohm, SPST-NC RoHS Compliant: Yes

MOSFET Relay, 400 V, 120 mA, 50 ohm, SPST-NC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQV414 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV414
Relays - Solid State Relays AQV414
SSR RELAY SPST-NC 120MA 0-400V

SSR RELAY SPST-NC 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV414
Solid State Relays - PCB Mount AQV414
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 93F6301 08X7797 AQV414 AQV414
Product Name Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic Mosfet Relay, 400 V, 120 Ma, 50 Ohm, Spst-Nc Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details