Panasonic Ssr, Photo Mosfet, 200V, 250Ma; Contact Form Panasonic AQV257

Description
SSR, PHOTO MOSFET, 200V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 200V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 200V, 250Ma; Contact Form Panasonic - 96B9209 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 200V, 250Ma; Contact Form Panasonic
96B9209
Ssr, Photo Mosfet, 200V, 250Ma; Contact Form Panasonic 96B9209
SSR, PHOTO MOSFET, 200V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 200V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.25A, 200V, Tht Rohs Compliant Panasonic - 12AJ6902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.25A, 200V, Tht Rohs Compliant Panasonic
12AJ6902
Mosfet Relay, Spst-No, 0.25A, 200V, Tht Rohs Compliant Panasonic 12AJ6902
MOSFET RELAY, SPST-NO, 0.25A, 200V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.25A, 200V, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV257
Solid State Relays - PCB Mount AQV257
Solid State Relays - PCB Mount 200MA 250V 6PIN SPST

Solid State Relays - PCB Mount 200MA 250V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV257 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV257
Relays - Solid State Relays AQV257
SSR RELAY SPST-NO 250MA 0-200V

SSR RELAY SPST-NO 250MA 0-200V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 96B9209 12AJ6902 AQV257 AQV257
Product Name Ssr, Photo Mosfet, 200V, 250Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.25A, 200V, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1093-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
View Details
4 suppliers
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details