Panasonic Solid State Relays - AQV255GS AQV255GS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768741-AQV255GS Series: PhotoMOS AQV Packaging: Tube Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 80 V Family Name: AQV255GS Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 150 mOhm Alternative Parts (Cross-Reference): G3VM-81HR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768741-AQV255GS Series: PhotoMOS AQV Packaging: Tube Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 80 V Family Name: AQV255GS Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 150 mOhm Alternative Parts (Cross-Reference): G3VM-81HR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV255GS - 768741-AQV255GS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV255GS
768741-AQV255GS
Solid State Relays - AQV255GS 768741-AQV255GS
Manufacturer: Panasonic Electric Works Win Source Part Number: 768741-AQV255GS Series: PhotoMOS AQV Packaging: Tube Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 80 V Family Name: AQV255GS Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 150 mOhm Alternative Parts (Cross-Reference): G3VM-81HR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768741-AQV255GS
Series: PhotoMOS AQV
Packaging: Tube
Termination Style: Gull Wing
Package: 6-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.25A
Voltage - Load: 0 ~ 80 V
Family Name: AQV255GS
Categories: Relays
Manufacturer Package: 6-SOP
On-State Resistance (Maximum): 150 mOhm
Alternative Parts (Cross-Reference): G3VM-81HR;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Relays - Solid State Relays - AQV255GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV255GS
Relays - Solid State Relays AQV255GS
SSR RELAY SPST-NO 1.25A 0-80V

SSR RELAY SPST-NO 1.25A 0-80V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV255GS
Solid State Relays - PCB Mount AQV255GS
Solid State Relays - PCB Mount PhotoMOS HE SOP

Solid State Relays - PCB Mount PhotoMOS HE SOP

Buy Now Datasheet
Mosfet Relay, Spst-No, 1.25A, 80V, Smd; Contact Form Panasonic - 47AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.25A, 80V, Smd; Contact Form Panasonic
47AC3066
Mosfet Relay, Spst-No, 1.25A, 80V, Smd; Contact Form Panasonic 47AC3066
MOSFET RELAY, SPST-NO, 1.25A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1.25A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.25A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1.25A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768741-AQV255GS AQV255GS AQV255GS 47AC3066
Product Name Solid State Relays - AQV255GS Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 1.25A, 80V, Smd; Contact Form Panasonic
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.32 volts
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details