TE Connectivity Electromechanical Relays & Contactors 1-1462039-7

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 579 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 579 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two changeover contacts, designed for low-profile applications in telecommunications, consumer electronics, and industrial control. It features a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm, with SMT gull wing terminations. The relay operates on a 9 VDC coil with a power consumption of 140 mW and is rated for a switching current of 5 A and a switching voltage of 220 VDC or 250 VAC. It meets UL 61810-1 approval, with a maximum switching capacity of 60 W or 62.5 VA and a dielectric strength of 2500 Vrms between contacts and between coil and contacts. The contact material is palladium-ruthenium with gold plating, and the relay supports a minimum switching voltage of 100 µV. The mechanical endurance is typ. 10^8 operations for resistive loads.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two changeover contacts, designed for low-profile applications in telecommunications, consumer electronics, and industrial control. It features a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm, with SMT gull wing terminations. The relay operates on a 9 VDC coil with a power consumption of 140 mW and is rated for a switching current of 5 A and a switching voltage of 220 VDC or 250 VAC. It meets UL 61810-1 approval, with a maximum switching capacity of 60 W or 62.5 VA and a dielectric strength of 2500 Vrms between contacts and between coil and contacts. The contact material is palladium-ruthenium with gold plating, and the relay supports a minimum switching voltage of 100 µV. The mechanical endurance is typ. 10^8 operations for resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1462039-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1462039-7
Electromechanical Relays & Contactors 1-1462039-7
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 579 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : RF Rated

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 579
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Performance Type : High Current
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1-1462039-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 140MW 9V

IM RELAY 140MW 9V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB1173CT-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1173CT-ND
Power Relays, Over 2 Amps PB1173CT-ND
RELAY TELECOM DPDT 5A 9V

RELAY TELECOM DPDT 5A 9V

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1173TR-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1173TR-ND
Power Relays, Over 2 Amps PB1173TR-ND
Telecom Relay DPDT (2 Form C) 9VDC Coil Surface Mount

Telecom Relay DPDT (2 Form C) 9VDC Coil Surface Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1173DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1173DKR-ND
Power Relays, Over 2 Amps PB1173DKR-ND
RELAY TELECOM DPDT 5A 9V

RELAY TELECOM DPDT 5A 9V

Buy Now Datasheet
Singapore, Singapore
SMD 5A 579Ohm Relay
189-1-1462039-7
SMD 5A 579Ohm Relay 189-1-1462039-7
Electromechanical Relay DPDT 5A 9VDC 579Ohm Surface Mount Product overview: 1-1462039-7 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 579Ohm. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, 579Ohm, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1-1462039-7 can be used for catalog matching and distributor lookup.

Electromechanical Relay DPDT 5A 9VDC 579Ohm Surface Mount Product overview: 1-1462039-7 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 579Ohm. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, 579Ohm, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1-1462039-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 1-1462039-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1462039-7
Relays - Power Relays, Over 2 Amps 1-1462039-7
RELAY TELECOM DPDT 5A 9V

RELAY TELECOM DPDT 5A 9V

Supplier's Site
Power Relay, Dpdt, 9Vdc, 5A, Smd Rohs Compliant Axicom Te Connectivity - 36AJ9530 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 9Vdc, 5A, Smd Rohs Compliant Axicom Te Connectivity
36AJ9530
Power Relay, Dpdt, 9Vdc, 5A, Smd Rohs Compliant Axicom Te Connectivity 36AJ9530
POWER RELAY, DPDT, 9VDC, 5A, SMD ROHS COMPLIANT: YES

POWER RELAY, DPDT, 9VDC, 5A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays High Voltage Relays High Voltage Relays
Product Number 1-1462039-7 1-1462039-7 PB1173CT-ND 189-1-1462039-7 1-1462039-7 36AJ9530
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps SMD 5A 579Ohm Relay Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 9Vdc, 5A, Smd Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data