"Solid State SPST-NO (1 Form A) 4-SOP (0.179"", 4.55mm)"
Win Source Part Number: 1382142-G3VM-351VY(T
Category: Relays>Solid State Relays
Series: G3VM
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 50 Ohms
Load Current: 110 mA
Voltage - Load: 0 V ~ 350 V
Mounting Type: Surface Mount
Package / Case: 4-SOP (0.179", 4.55mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8536.41.0020
Mfr: Omron
Base Product Number: G3VM
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
Solid State Relays - PCB Mount Mos Fet Relay, SMT 350V, 1 form A,SOP4
SSR RELAY SPST-NO 110MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-351VY(TR)-ND | 1382142-G3VM-351VY(TR) | G3VM-351VY(TR) | G3VM-351VY(TR) |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 230 F (-40 to 110 C) |