Panasonic Relays - Solid State Relays AQV252G3AZ

Description
Win Source Part Number: 1045871-AQV252G3AZ Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 60 mOhms Load Current: 3.5 A Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5760-1,255-5760- 2,255-5760-6,255-576 0,255-5760-ND Base Product Number: AQV25
Request a Quote Datasheet
Description
Win Source Part Number: 1045871-AQV252G3AZ Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 60 mOhms Load Current: 3.5 A Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5760-1,255-5760- 2,255-5760-6,255-576 0,255-5760-ND Base Product Number: AQV25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045871-AQV252G3AZ - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045871-AQV252G3AZ
Relays - Solid State Relays 1045871-AQV252G3AZ
Win Source Part Number: 1045871-AQV252G3AZ Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 60 mOhms Load Current: 3.5 A Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5760-1,255-5760- 2,255-5760-6,255-576 0,255-5760-ND Base Product Number: AQV25

Win Source Part Number: 1045871-AQV252G3AZ
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 60 mOhms
Load Current: 3.5 A
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-5760-1,255-5760-2,255-5760-6,255-5760,255-5760-ND
Base Product Number: AQV25

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252G3AZ
Solid State Relays - PCB Mount AQV252G3AZ
Solid State Relays - PCB Mount PhotoMOS 1 Form A 3.5A 60V AC/DC

Solid State Relays - PCB Mount PhotoMOS 1 Form A 3.5A 60V AC/DC

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic - 47AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic
47AC3833
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic 47AC3833
MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst, 3.5A, 60V, Dip-6 Rohs Compliant Panasonic - 09AK0005 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 3.5A, 60V, Dip-6 Rohs Compliant Panasonic
09AK0005
Mosfet Relay, Spst, 3.5A, 60V, Dip-6 Rohs Compliant Panasonic 09AK0005
MOSFET RELAY, SPST, 3.5A, 60V, DIP-6 ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 3.5A, 60V, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV252G3AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252G3AZ
Relays - Solid State Relays AQV252G3AZ
SSR RELAY SPST-NO 3.5A 0-60V

SSR RELAY SPST-NO 3.5A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045871-AQV252G3AZ AQV252G3AZ 47AC3833 09AK0005 AQV252G3AZ
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic Mosfet Relay, Spst, 3.5A, 60V, Dip-6 Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.32 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details