Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVDZ172N PVDZ172N

Description
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVDZ172N - PVDZ172N - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVDZ172N
PVDZ172N
Power - Solid State Relays - Photovoltaic Relays - PVDZ172N PVDZ172N
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement

1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package

60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise.


Summary of Features

  • 250 mΩ On-Resistance
  • 1.5 Amp capacity
  • 4.000 V(rms) I/O Isolation
  • Bounce-Free Operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Potential Applications

  • Portable electronics
  • Programmable logic controllers
  • Computers and peripheral devices
  • Audio equipment
  • Power supplies and power distribution
  • Instrumentation
  • Electro mechanical relay replacement
Supplier's Site Datasheet
Solid State Relays - PVDZ172N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVDZ172N-ND
Solid State Relays PVDZ172N-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVDZ172N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVDZ172N
Relays - Solid State Relays PVDZ172N
SSR RELAY SPST-NO 1.5A 0-60V

SSR RELAY SPST-NO 1.5A 0-60V

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVDZ172N PVDZ172N-ND PVDZ172N
Product Name Power - Solid State Relays - Photovoltaic Relays - PVDZ172N Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard Through Hole
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD3354-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - PVU414 - 1240929-PVU414 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid State Relays - PVN012-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers