The Panasonic solid-state relay, part number 47W9254, features a single-pole, single-throw normally open (SPST-NO) configuration. It is designed to handle a maximum load current of 3A and a load voltage of up to 50V AC. This relay is suitable for both AC and DC applications, making it versatile for various projects. The device is housed in a miniature SOP-6 package, which is ideal for space-constrained designs. It is RoHS compliant, ensuring it meets environmental standards. Typical applications include security equipment, fire prevention systems, and measuring instruments. The relay operates effectively within a temperature range of -40°C to +85°C and has a high I/O isolation voltage of 1,500V AC, providing reliable performance in demanding environments.
Solid State Relays - PCB Mount PhotoMOS HE SOP 1 Form A
SSR RELAY SPST-NO 3A 0-50V
RELAY, SOLID STATE, SPST-NO, 3A, 10mA, 50VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV252G2SZ | AQV252G2SZ | 47W9254 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic |
| Operating Temp | -40 to 185 F (-40 to 85 C) |