Aratas America LLC Mosfet Relay, Spst-No, 50V, 0.3A; Contact Form Omron Electronic Components G3VM-51URTR05

Description
MOSFET RELAY, SPST-NO, 50V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 50V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 50V, 0.3A; Contact Form Omron Electronic Components - 29Y9190 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 50V, 0.3A; Contact Form Omron Electronic Components
29Y9190
Mosfet Relay, Spst-No, 50V, 0.3A; Contact Form Omron Electronic Components 29Y9190
MOSFET RELAY, SPST-NO, 50V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 50V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 29Y9190
Product Name Mosfet Relay, Spst-No, 50V, 0.3A; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Series-1 Relay - A2475ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details