Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49663KHTSA1

Description
Win Source Part Number: 1130617-TLE49663KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Special Purpose Current - Supply (Max): 7mA Current - Output (Max): 50mA Voltage - Supply: 2.7V ~ 24V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Alternative Parts (Cross-Reference): SP000835522; TLE4966-3K; TLE49663K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000835522,TLE49663 KHTSA1DKR,INFINFTLE4 9663KHTSA1,TLE49663K HTSA1TR,2156-TLE4966 3KHTSA1,TLE49663KHTS A1CT Base Product Number: TLE49663 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1130617-TLE49663KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Special Purpose Current - Supply (Max): 7mA Current - Output (Max): 50mA Voltage - Supply: 2.7V ~ 24V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Alternative Parts (Cross-Reference): SP000835522; TLE4966-3K; TLE49663K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000835522,TLE49663 KHTSA1DKR,INFINFTLE4 9663KHTSA1,TLE49663K HTSA1TR,2156-TLE4966 3KHTSA1,TLE49663KHTS A1CT Base Product Number: TLE49663 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1130617-TLE49663KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1130617-TLE49663KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1130617-TLE49663KHTSA1
Win Source Part Number: 1130617-TLE49663KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Special Purpose Current - Supply (Max): 7mA Current - Output (Max): 50mA Voltage - Supply: 2.7V ~ 24V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Alternative Parts (Cross-Reference): SP000835522; TLE4966-3K; TLE49663K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000835522,TLE49663 KHTSA1DKR,INFINFTLE4 9663KHTSA1,TLE49663K HTSA1TR,2156-TLE4966 3KHTSA1,TLE49663KHTS A1CT Base Product Number: TLE49663 Product Status: Not For New Designs

Win Source Part Number: 1130617-TLE49663KHTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Special Purpose
Current - Supply (Max): 7mA
Current - Output (Max): 50mA
Voltage - Supply: 2.7V ~ 24V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6
Alternative Parts (Cross-Reference): SP000835522; TLE4966-3K; TLE49663K;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000835522,TLE49663KHTSA1DKR,INFINFTLE49663KHTSA1,TLE49663KHTSA1TR,2156-TLE49663KHTSA1,TLE49663KHTSA1CT
Base Product Number: TLE49663
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1130617-TLE49663KHTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2602-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Power - Solid State Relays - Photovoltaic Isolators - PVI5033RS - PVI5033RS - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details