Panasonic Solid State Relays - AQV252G2SX AQV252G2SX

Description
Manufacturer: Panasonic Win Source Part Number: 848459-AQV252G2SX Series: PhotoMOS™ AQV Features: Solid State Package: Reel - TR Family Name: AQV252 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3594-6, 255-3594-1, 255-3594-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848459-AQV252G2SX Series: PhotoMOS™ AQV Features: Solid State Package: Reel - TR Family Name: AQV252 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3594-6, 255-3594-1, 255-3594-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV252G2SX - 848459-AQV252G2SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV252G2SX
848459-AQV252G2SX
Solid State Relays - AQV252G2SX 848459-AQV252G2SX
Manufacturer: Panasonic Win Source Part Number: 848459-AQV252G2SX Series: PhotoMOS™ AQV Features: Solid State Package: Reel - TR Family Name: AQV252 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-3594-6, 255-3594-1, 255-3594-2

Manufacturer: Panasonic
Win Source Part Number: 848459-AQV252G2SX
Series: PhotoMOS™ AQV
Features: Solid State
Package: Reel - TR
Family Name: AQV252
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-3594-6, 255-3594-1, 255-3594-2

Buy Now Datasheet
Singapore, Singapore
SMD 3A 40V Relay
183-AQV252G2SX
SMD 3A 40V Relay 183-AQV252G2SX
SSR, 3A 40V, Optical, SPST, SOP, Surface Mount Product overview: AQV252G2SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3A, 40V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252G2SX can be used for catalog matching and distributor lookup.

SSR, 3A 40V, Optical, SPST, SOP, Surface Mount Product overview: AQV252G2SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3A, 40V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252G2SX can be used for catalog matching and distributor lookup.

Supplier's Site
PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6 - AQV252G2SX - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6
AQV252G2SX
PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6 AQV252G2SX
PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6

PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6

Buy Now
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic - 47W9253 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic
47W9253
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic 47W9253
RELAY, SOLID STATE, SPST-NO, 3A, 10mA, 50VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

RELAY, SOLID STATE, SPST-NO, 3A, 10mA, 50VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
AQV252G2SX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) AQV252G2SX
1 Form A(SPST-NO) 1.32V 50V 40mΩ 3A AC,DC SOP-6 Solid State Relays - MOS Output (PhotoMOS) ROHS

1 Form A(SPST-NO) 1.32V 50V 40mΩ 3A AC,DC SOP-6 Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet
Relays - Solid State Relays - AQV252G2SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252G2SX
Relays - Solid State Relays AQV252G2SX
SSR RELAY SPST-NO 3A 0-50V

SSR RELAY SPST-NO 3A 0-50V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252G2SX
Solid State Relays - PCB Mount AQV252G2SX
Solid State Relays - PCB Mount PhotoMOS HE SOP 1 Form A

Solid State Relays - PCB Mount PhotoMOS HE SOP 1 Form A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 848459-AQV252G2SX 183-AQV252G2SX AQV252G2SX 47W9253 AQV252G2SX AQV252G2SX AQV252G2SX
Product Name Solid State Relays - AQV252G2SX SMD 3A 40V Relay PhotoMOS HE SOP 1 FORM A HIGH CAP (SOP6 Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Socket or Plug-in Style Surface Mount
Approvals RoHS RoHS RoHS
Application Type Latching
Switch Configuration FormA; SPST-NO (1 Form A) FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVR1301N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details