Infineon Technologies AG High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2FP RDHA710SE10A2FP

Description
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input-to-Output and Pin-to-Case Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Times Hermetically Sealed Package Similar Parts RDHA710SE10A2FK A RDHA710SE10A2FK with Standard Packaging RDHA710SE10A2FP Unscreened
Request a Quote
Description
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input-to-Output and Pin-to-Case Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Times Hermetically Sealed Package Similar Parts RDHA710SE10A2FK A RDHA710SE10A2FK with Standard Packaging RDHA710SE10A2FP Unscreened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RDHA710SE10A2FP is a radiation-hardened solid-state relay designed for high-reliability applications in space environments. It features a dual, single-pole-single-throw (SPST) configuration with a maximum breakdown voltage of 100V and a current rating of

Datasheet Summary
Powered by GS/AI

The RDHA710SE10A2FP is a radiation-hardened solid-state relay designed for high-reliability applications in space environments. It features a dual, single-pole-single-throw (SPST) configuration with a maximum breakdown voltage of 100V and a current rating of

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2FP - RDHA710SE10A2FP - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2FP
RDHA710SE10A2FP
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2FP RDHA710SE10A2FP
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input-to-Output and Pin-to-Case Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Times Hermetically Sealed Package Similar Parts RDHA710SE10A2FK A RDHA710SE10A2FK with Standard Packaging RDHA710SE10A2FP Unscreened

Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package

Features

  • Total Dose Capability to 100 K Rad (Si)
  • Neutron Fluence Level of 1.8E12 n/cm2
  • Optically Coupled
  • 1000 V DC Input-to-Output and Pin-to-Case Isolation
  • Buffered Input Stage
  • 3.3 V Compatible Logic Level Input
  • Controlled Switching Times
  • Hermetically Sealed Package

Similar Parts

RDHA710SE10A2FK

A RDHA710SE10A2FK with Standard Packaging

RDHA710SE10A2FP

Unscreened

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Solid State Relays
Product Number RDHA710SE10A2FP
Product Name High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2FP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3354NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - PVD1352NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - PVD1052-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - PVA3054N - 1240827-PVA3054N - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers