Panasonic Solid State Relays - AQV252A AQV252A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018236-AQV252A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1.4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018236-AQV252A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1.4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV252A - 1018236-AQV252A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV252A
1018236-AQV252A
Solid State Relays - AQV252A 1018236-AQV252A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018236-AQV252A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1.4 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018236-AQV252A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1.4 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
SMD 60V 400mA 1.5kV Relay
183-AQV252A
SMD 60V 400mA 1.5kV Relay 183-AQV252A
Optical SSR, 60V, 400mA, 1.5kV Isolation, DC Input, SMD Product overview: AQV252A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 400mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 400mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252A can be used for catalog matching and distributor lookup.

Optical SSR, 60V, 400mA, 1.5kV Isolation, DC Input, SMD Product overview: AQV252A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 400mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 400mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252A can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQV252A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252A
Relays - Solid State Relays AQV252A
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic - 12AJ6886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic
12AJ6886
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic 12AJ6886
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252A
Solid State Relays - PCB Mount AQV252A
Solid State Relays - PCB Mount 400MA 60V 6PIN SPST

Solid State Relays - PCB Mount 400MA 60V 6PIN SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018236-AQV252A 183-AQV252A AQV252A 12AJ6886 AQV252A
Product Name Solid State Relays - AQV252A SMD 60V 400mA 1.5kV Relay Relays - Solid State Relays Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1616540-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Voltage 28 volts
Resistance 1 ohms
View Details
3 suppliers
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - Z3515-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers