"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774902-G3VM-41ER
Series: G3VM
Packaging: Tube
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 3.5A
Voltage - Load: 0 ~ 40 V
Family Name: G3VM-41ER
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 60 mOhm
Alternative Parts (Cross-Reference): G3VM-41ER (TR);
Introduction Date: January 24, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 3.5A 0-40V
Solid State Relays - PCB Mount 40V SPST-NO DIP6 SMT 3500mA 30ohm 1000pF
MOSFET RELAY, SPST-NO, 3.5A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:3.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 3.5A, 40V, SMD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z3515-ND | 774902-G3VM-41ER | G3VM-41ER | G3VM-41ER | 48W4649 | 82AH7317 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-41ER | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 3.5A, 40V, Smd; Contact Form Omron Electronic Components | Mosfet Relay, Spst-No, 3.5A, 40V, Smd Rohs Compliant Omron |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |