Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147046-AQV234
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147046-AQV234 | AQV234 | AQV234 | 12AJ6882 |
| Product Name | Solid State Relays - AQV234 | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole |