Aratas America LLC G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-61DR1

Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-61DR1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type
G3VM-61DR1
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-61DR1
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.

MOSFET Relays in DIP 4-pin
packages that achieve the
low ON resistance and high switching
capacity of a mechanical relay

  • Load voltage: 30 V, 60 V, 100 V, or 200 V
  • 30-V Relay: Continuous load current of 4 A max.
  • 60-V Relay: Continuous load current of 3 A max.
  • 100-V Relay: Continuous load current of 2 A max.
  • 200-V Relay: Continuous load current of 0.7 A max.
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-61DR1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61DR1-ND
Solid State Relays 39-G3VM-61DR1-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 3A, 60V, Smd; Contact Form Omron Electronic Components - 51AH5147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 60V, Smd; Contact Form Omron Electronic Components
51AH5147
Mosfet Relay, Spst-No, 3A, 60V, Smd; Contact Form Omron Electronic Components 51AH5147
MOSFET RELAY, SPST-NO, 3A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 3A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61DR1 39-G3VM-61DR1-ND 51AH5147
Product Name G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type Solid State Relays Mosfet Relay, Spst-No, 3A, 60V, Smd; Contact Form Omron Electronic Components
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-201DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - G3M-203PL-4-DC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers