Panasonic Solid State Relays - AQV210E AQV210E

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 811381-AQV210E Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 811381-AQV210E Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV210E - 811381-AQV210E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV210E
811381-AQV210E
Solid State Relays - AQV210E 811381-AQV210E
Manufacturer: Panasonic Electric Works Win Source Part Number: 811381-AQV210E Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 130mA Voltage - Load: 0V ~ 350V Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 811381-AQV210E
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 130mA
Voltage - Load: 0V ~ 350V
Supplier Device Package: 6-DIP
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Relays - Solid State Relays - AQV210E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210E
Relays - Solid State Relays AQV210E
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic - 16F9086 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic
16F9086
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic 16F9086
SSR, PHOTO MOSFET, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant Panasonic - 12AJ6856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant Panasonic
12AJ6856
Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant Panasonic 12AJ6856
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.13A, 350V, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210E
Solid State Relays - PCB Mount AQV210E
Solid State Relays - PCB Mount 130MA 350V 6PIN SPST

Solid State Relays - PCB Mount 130MA 350V 6PIN SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 811381-AQV210E AQV210E 16F9086 12AJ6856 AQV210E
Product Name Solid State Relays - AQV210E Relays - Solid State Relays Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details