The G3VM-101PR is a surface-mount MOS FET relay in the USOP4 package, measuring 3.25 mm × 2.85 mm × 2.2 mm and weighing 0.03 g, designed to switch up to 100 V DC or AC peak with a continuous load current of 100 mA. It has a dielectric strength of 500 Vrms between input and output, an on-state resistance of up to 14 Ω at 5 mA LED drive current, and turn-on and turn-off times of 0.3 ms maximum. The device operates from -40°C to 85°C and is RoHS compliant. The TR05 suffix indicates tape and reel packaging.
MOSFET RELAY, SPST-NO, 0.1A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:100mA; MOSFET Relay Package Style:USOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 44X2562 |
| Product Name | Mosfet Relay, Spst-No, 0.1A, 100V, Smd; Contact Form Omron Electronic Components |
| Application Type | Latching |